NIC Components Corp. Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3653TRF

Description
RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7666 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7666
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7666
RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0080
Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0080
RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 365K, 1%, 0.063W, 0402, THICK FILM; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7666
Product Name Res, 365K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details