NIC Components Corp. Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3651TRF

Description
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7664 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7664
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7664
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2770
Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2770
RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K65, 1%, 0.063W, 0402, THICK FILM; Resistance:3.65kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7664
Product Name Res, 3K65, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers