NIC Components Corp. Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3650TRF

Description
RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0079
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0079
RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7663
Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7663
RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 365R, 1%, 0.063W, 0402, THICK FILM; Resistance:365ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0079
Product Name Res, 365R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers