NIC Components Corp. Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3602TRF

Description
RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7660
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7660
RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2768
Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2768
RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 36K, 1%, 0.063W, 0402, THICK FILM; Resistance:36kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7660
Product Name Res, 36K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 36000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers