NIC Components Corp. Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3601TRF

Description
RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0077
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0077
RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7659
Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7659
RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K6, 1%, 0.063W, 0402, THICK FILM; Resistance:3.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0077
Product Name Res, 3K6, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details