NIC Components Corp. Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3572TRF

Description
RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0075
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0075
RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7653
Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7653
RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 35K7, 1%, 0.063W, 0402, THICK FILM; Resistance:35.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0075
Product Name Res, 35K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details