NIC Components Corp. Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3571TRF

Description
RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2763
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2763
RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7652 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7652
Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7652
RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K57, 1%, 0.063W, 0402, THICK FILM; Resistance:3.57kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2763
Product Name Res, 3K57, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers