NIC Components Corp. Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3482TRF

Description
RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7647
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7647
RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2760
Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2760
RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 34K8, 1%, 0.063W, 0402, THICK FILM; Resistance:34.8kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7647
Product Name Res, 34K8, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details