NIC Components Corp. Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3404TRF

Description
RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH5480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH5480
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH5480
RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7644 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7644
Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7644
RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3M4, 1%, 0.063W, 0402, THICK FILM; Resistance:3.4Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH5480
Product Name Res, 3M4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3.40E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249320 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details