NIC Components Corp. Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3321TRF

Description
RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0066 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0066
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0066
RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7634
Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7634
RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K32, 1%, 0.063W, 0402, THICK FILM; Resistance:3.32kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0066
Product Name Res, 3K32, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details