NIC Components Corp. Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3320TRF

Description
RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7633
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7633
RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2754 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2754
Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2754
RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 332R, 1%, 0.063W, 0402, THICK FILM; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7633
Product Name Res, 332R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details