NIC Components Corp. Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3302TRF

Description
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7630 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7630
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7630
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2752 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2752
Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2752
RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 33K, 1%, 0.063W, 0402, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7630
Product Name Res, 33K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 33000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details