NIC Components Corp. Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3301TRF

Description
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7629 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7629
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7629
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2751 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2751
Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2751
RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 3K3, 1%, 0.063W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7629
Product Name Res, 3K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details