NIC Components Corp. Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3240TRF

Description
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7621 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7621
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7621
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0059 - Newark, An Avnet Company
Chicago, IL, United States
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0059
Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0059
RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 324R, 1%, 0.063W, 0402, THICK FILM; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7621
Product Name Res, 324R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 324 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details