NIC Components Corp. Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3013TRF

Description
RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7607
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7607
RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2743 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2743
Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2743
RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 301K, 1%, 0.063W, 0402, THICK FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7607
Product Name Res, 301K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R394JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details