NIC Components Corp. Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3012TRF

Description
RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0052 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0052
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0052
RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7606 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7606
Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7606
RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 30K1, 1%, 0.063W, 0402, THICK FILM; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0052
Product Name Res, 30K1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614892-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
2 suppliers