NIC Components Corp. Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3011TRF

Description
RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2742 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2742
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2742
RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7605
Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7605
RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 3K01, 1%, 0.063W, 0402, THICK FILM; Resistance:3.01kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2742
Product Name Res, 3K01, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details