NIC Components Corp. Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3010TRF

Description
RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0051 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0051
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0051
RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7604 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7604
Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7604
RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 301R, 1%, 0.063W, 0402, THICK FILM; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0051
Product Name Res, 301R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details