NIC Components Corp. Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3003TRF

Description
RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0050 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0050
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0050
RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7602 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7602
Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7602
RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 300K, 1%, 0.063W, 0402, THICK FILM; Resistance:300kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0050
Product Name Res, 300K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details