NIC Components Corp. Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F3001TRF

Description
RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0049
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0049
RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7600 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7600
Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7600
RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K, 1%, 0.063W, 0402, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0049
Product Name Res, 3K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details