NIC Components Corp. Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2R70TRF

Description
RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2671
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2671
RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7451 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7451
Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7451
RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 2R7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2671
Product Name Res, 2R7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R180JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details