NIC Components Corp. Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2942TRF

Description
RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2730 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2730
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2730
RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7578 - Newark, An Avnet Company
Chicago, IL, United States
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7578
Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7578
RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 29K4, 1%, 0.063W, 0402, THICK FILM; Resistance:29.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2730
Product Name Res, 29K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details