NIC Components Corp. Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2940TRF

Description
RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7576
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7576
RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2728 - Newark, An Avnet Company
Chicago, IL, United States
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2728
Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2728
RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 294R, 1%, 0.063W, 0402, THICK FILM; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7576
Product Name Res, 294R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details