NIC Components Corp. Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2871TRF

Description
RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2726 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2726
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2726
RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7571
Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7571
RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K87, 1%, 0.063W, 0402, THICK FILM; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2726
Product Name Res, 2K87, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details