NIC Components Corp. Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2740TRF

Description
RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 274R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 274 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which provides durability and stability over time. The 0402 package size is compact, making it ideal for space-constrained designs. Additionally, the product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The Res, 274R, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 274 ohms with a tolerance of ±1%, ensuring reliable performance in various circuits. The power rating is 0.063 watts, suitable for low-power applications, and it has a maximum working voltage of 50V. This resistor is constructed using thick film technology, which provides durability and stability over time. The 0402 package size is compact, making it ideal for space-constrained designs. Additionally, the product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7558 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7558
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7558
RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0029
Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0029
RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 274R, 1%, 0.063W, 0402, THICK FILM; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7558
Product Name Res, 274R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers