NIC Components Corp. Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2702TRF

Description
RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0028 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0028
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0028
RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7555 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7555
Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7555
RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 27K, 1%, 0.063W, 0402, THICK FILM; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0028
Product Name Res, 27K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details