NIC Components Corp. Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2701TRF

Description
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7554 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7554
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7554
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2717 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2717
Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2717
RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 2K7, 1%, 0.063W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7554
Product Name Res, 2K7, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622561-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 732 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details