NIC Components Corp. Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F26R1TRF

Description
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0021 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0021
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0021
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7538
Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7538
RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 26R1, 1%, 0.063W, 0402, THICK FILM; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0021
Product Name Res, 26R1, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Through Hole Resistors - 2019-CF1/2CT52R471JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers