RES, 2K67, 1%, 0.063W, 0402, THICK FILM; Resistance:2.67kohm;
RES, 2K67, 1%, 0.063W, 0402, THICK FILM; Resistance:2.67kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH2713 |
| Product Name | Res, 2K67, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |