NIC Components Corp. Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2670TRF

Description
RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7545
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7545
RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0023 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0023
Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0023
RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 267R, 1%, 0.063W, 0402, THICK FILM; Resistance:267ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7545
Product Name Res, 267R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622935-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers