NIC Components Corp. Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2613TRF

Description
RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7543
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7543
RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2711 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2711
Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2711
RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 261K, 1%, 0.063W, 0402, THICK FILM; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7543
Product Name Res, 261K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R221JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details