NIC Components Corp. Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2611TRF

Description
RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2709
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2709
RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7541 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7541
Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7541
RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K61, 1%, 0.063W, 0402, THICK FILM; Resistance:2.61kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2709
Product Name Res, 2K61, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.81 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 4756583 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers