NIC Components Corp. Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2553TRF

Description
RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2708
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2708
RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7536 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7536
Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7536
RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 255K, 1%, 0.063W, 0402, THICK FILM; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F2553TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
10881-NRC04F2553TRF
Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R 10881-NRC04F2553TRF
Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08AH2708 10881-NRC04F2553TRF
Product Name Res, 255K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components Res Thick Film 0402 255K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 255000 ohms 255000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1622826-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details