NIC Components Corp. Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2551TRF

Description
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7534 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7534
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7534
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2707
Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2707
RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K55, 1%, 0.063W, 0402, THICK FILM; Resistance:2.55kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7534
Product Name Res, 2K55, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details