The Res, 24K9, 1%, 0.063W, 0402, Thick Film resistor is a component designed for general-purpose applications. It features a resistance value of 24.9 kΩ with a tolerance of ±1%, ensuring reliable performance in various electronic circuits. The power rating is 0.063W (or 62.5mW), making it suitable for low-power applications. This resistor is housed in a compact 0402 case size, adhering to EIA standard sizing, which allows for efficient use of space on printed circuit boards. Constructed using thick film technology, this resistor is AEC-Q200 qualified (except for the 01005 case size), indicating its suitability for automotive applications. It is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. The resistor can withstand operating temperatures ranging from -55°C to +155°C, providing versatility in various environmental conditions. Additionally, it supports both flow solder and reflow soldering processes, facilitating integration into automated assembly lines.
RES, 24K9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9kohm;
RES, 24K9, 1%, 0.063W, 0402, THICK FILM; Resistance:24.9kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7529 |
| Product Name | Res, 24K9, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |