NIC Components Corp. Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2491TRF

Description
RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0016
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0016
RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7528 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7528
Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7528
RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K49, 1%, 0.063W, 0402, THICK FILM; Resistance:2.49kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R - 10881-NRC04F2491TRF - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
10881-NRC04F2491TRF
Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R 10881-NRC04F2491TRF
Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 08AH0016 10881-NRC04F2491TRF
Product Name Res, 2K49, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components Res Thick Film 0402 2.49K Ohm 1% 1/16W ±100ppm/C Molded SMD Paper T/R
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 2490 ohms 2490 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R6R8JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details