NIC Components Corp. Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2490TRF

Description
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7527
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7527
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2704
Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2704
RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 249R, 1%, 0.063W, 0402, THICK FILM; Resistance:249ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7527
Product Name Res, 249R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756892 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers