NIC Components Corp. Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2432TRF

Description
RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7523 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7523
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7523
RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0014 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0014
Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0014
RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 24K3, 1%, 0.063W, 0402, THICK FILM; Resistance:24.3kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7523
Product Name Res, 24K3, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details