NIC Components Corp. Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2431TRF

Description
RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7522
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7522
RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2701
Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2701
RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K43, 1%, 0.063W, 0402, THICK FILM; Resistance:2.43kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7522
Product Name Res, 2K43, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614965-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers