NIC Components Corp. Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2430TRF

Description
RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2700
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2700
RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7521 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7521
Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7521
RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 243R, 1%, 0.063W, 0402, THICK FILM; Resistance:243ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2700
Product Name Res, 243R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 243 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details