NIC Components Corp. Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2403TRF

Description
RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2699 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2699
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2699
RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7519 - Newark, An Avnet Company
Chicago, IL, United States
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7519
Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7519
RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 240K, 1%, 0.063W, 0402, THICK FILM; Resistance:240kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2699
Product Name Res, 240K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details