NIC Components Corp. Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2402TRF

Description
RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0012 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0012
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0012
RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7518
Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7518
RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 24K, 1%, 0.063W, 0402, THICK FILM; Resistance:24kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0012
Product Name Res, 24K, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details