Manufacturer: NIC-Components Corp.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082677-NRC04F2402TR
Mounting: SMD (SMT)
Resistance: 24 kΩ
Power Rating: 62.5 mW
Categories: OEM Parts(M-N)
Case / Package: 0402
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Voltage Rating (DC): 50 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082677-NRC04F2402TRF |
| Product Name | OEM Parts - OEM Parts (M - N) - NRC04F2402TRF |