The Res, 2K4, 1%, 0.063W, 0402, Thick Film resistor is a general-purpose thick film chip resistor with a resistance value of 2.4 kΩ and a tolerance of ±1%. It has a power rating of 62.5 mW and is suitable for applications requiring a maximum voltage of 50V. The component is compliant with RoHS standards, ensuring it meets environmental regulations. The 0402 package size makes it suitable for compact designs, and its robust construction is designed for long-term reliability in various electronic applications.
RES, 2K4, 1%, 0.063W, 0402, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
RES, 2K4, 1%, 0.063W, 0402, THICK FILM; Resistance:2.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 08AH7517 |
| Product Name | Res, 2K4, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 2400 ohms |