NIC Components Corp. Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F23R2TRF

Description
RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7501 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7501
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7501
RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2691 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2691
Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2691
RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 23R2, 1%, 0.063W, 0402, THICK FILM; Resistance:23.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7501
Product Name Res, 23R2, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details