NIC Components Corp. Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2320TRF

Description
RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH0004 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH0004
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH0004
RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7503 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7503
Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7503
RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 232R, 1%, 0.063W, 0402, THICK FILM; Resistance:232ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH0004
Product Name Res, 232R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 53.6 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/4CT52R824JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers