NIC Components Corp. Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F22R0TRF

Description
RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Description
RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The NRC04 series thick film chip resistor, specifically the part number 08AH7482, features a resistance value of 22 ohms with a tolerance of ±1%. It has a power rating of 0.063W (63mW) and is housed in a compact 0402 (1.0mm x 0.5mm) package. The maximum working voltage for this resistor is 50V, and it is suitable for applications requiring a robust and reliable component. The resistor is AEC-Q200 qualified, ensuring it meets automotive reliability standards, and is RoHS compliant, indicating it is free from hazardous substances. The construction includes a glass overcoat for enhanced mechanical strength and longevity, making it suitable for both flow and reflow soldering processes. This resistor is ideal for general-purpose applications where space is a constraint and precise resistance values are required.

Datasheet Summary
Powered by GS/AI

The NRC04 series thick film chip resistor, specifically the part number 08AH7482, features a resistance value of 22 ohms with a tolerance of ±1%. It has a power rating of 0.063W (63mW) and is housed in a compact 0402 (1.0mm x 0.5mm) package. The maximum working voltage for this resistor is 50V, and it is suitable for applications requiring a robust and reliable component. The resistor is AEC-Q200 qualified, ensuring it meets automotive reliability standards, and is RoHS compliant, indicating it is free from hazardous substances. The construction includes a glass overcoat for enhanced mechanical strength and longevity, making it suitable for both flow and reflow soldering processes. This resistor is ideal for general-purpose applications where space is a constraint and precise resistance values are required.

Suppliers

Company
Product
Description
Supplier Links
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7482
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7482
RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9992 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9992
Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9992
RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 1%, 0.063W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7482
Product Name Res, 22R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details