NIC Components Corp. Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2211TRF

Description
RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2687
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2687
RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7491
Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7491
RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, 2K21, 1%, 0.063W, 0402, THICK FILM; Resistance:2.21kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2687
Product Name Res, 2K21, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers