NIC Components Corp. Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F2200TRF

Description
RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7485 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7485
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7485
RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 07AH9994 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
07AH9994
Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 07AH9994
RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, 220R, 1%, 0.063W, 0402, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH7485
Product Name Res, 220R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details