NIC Components Corp. Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components NRC04F21R0TRF

Description
RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH2678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH2678
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH2678
RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components - 08AH7470 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
08AH7470
Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components 08AH7470
RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, 21R, 1%, 0.063W, 0402, THICK FILM; Resistance:21ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 08AH2678
Product Name Res, 21R, 1%, 0.063W, 0402, Thick Film; Resistance Nic Components
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details